Sullins Connector Solutions SWT204-UPEN-S01-UU-UU
- 收藏
- 对比
SWT204-UPEN-S01-UU-UU
2386-SWT204-UPEN-S01-UU-UU
矩形连接器 - 触头
--
大陆
立即发货

CONN SOCKET 22-26AWG CRIMP TIN
1最小包装量--
SWT204-UPEN-S01-UU-UU详情
Sullins Connector Solutions SWT204-UPEN-S01-UU-UU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
系列
SWT
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
触点表面处理
Tin
线规
22-26 AWG
触点终端
Crimp
销钉或插座
Socket
RoHS状态
ROHS3 Compliant
SWT204-UPEN-S01-UU-UU拓展信息
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions







哦! 它是空的。