sullins corp C16DJ
- 收藏
- 对比
C16DJ
2386-C16DJ
无类别的
--
大陆
立即发货

C16DJ datasheet pdf and Unclassified product details from sullins corp stock available at utmel
1最小包装量--
C16DJ详情
sullins corp C16DJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
C16DJ拓展信息







哦! 它是空的。