sullins corp EBC50MMBD-S189
- 收藏
- 对比
EBC50MMBD-S189
2386-EBC50MMBD-S189
无类别的
--
大陆
立即发货

EBC50MMBD-S189 datasheet pdf and Unclassified product details from sullins corp stock available at utmel
1最小包装量--
EBC50MMBD-S189详情
sullins corp EBC50MMBD-S189重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (10) OVER NICKEL (50)
Rohs Code
有
Manufacturer Part Number
EBC50MMBD-S189
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Sullins Connector Solutions
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SULLINS CONNECTOR SOLUTIONS INC
Risk Rank
5.61
Manufacturer Series
E
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
连接器类型
卡边缘连接器
HTS代码
8536.69.40.40
Reach合规守则
compliant
触点表面处理 终端
PURE MATTE TIN (100) OVER NICKEL (50)
EBC50MMBD-S189拓展信息







哦! 它是空的。