Sumida Corporation 10393-T167
- 收藏
- 对比
10393-T167
2387-10393-T167
无类别的
--
大陆
立即发货

10393-T167 datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
10393-T167详情
Sumida Corporation 10393-T167重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50 Hz
10393-T167拓展信息







哦! 它是空的。