Sumida Corporation CD43-101
- 收藏
- 对比
CD43-101
2387-CD43-101
无类别的
--
大陆
立即发货

CD43-101 datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
添加到询价列表
CD43-101详情
Sumida Corporation CD43-101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
250
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
0个相似型号
CD43-101拓展信息







哦! 它是空的。