Sumida Corporation CD43-1R0
- 收藏
- 对比
CD43-1R0
2387-CD43-1R0
无类别的
--
大陆
立即发货

CD43-1R0 datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CD43-1R0详情
Sumida Corporation CD43-1R0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
5 - 70
Outer diameter approx.
3.9
Screen over stranding element
None
Conductor category
Class 5 = flexible
Low smoke (according to EN 61034-2)
无
Screen over stranding
Braiding
Nominal cross section conductor
0.14
Core identification
Colour
Category
Other
CD43-1R0拓展信息







哦! 它是空的。