Sumida Corporation CD54-330
- 收藏
- 对比
CD54-330
2387-CD54-330
无类别的
--
大陆
立即发货

CD54-330 datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CD54-330详情
Sumida Corporation CD54-330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
质量
0.085
Surface protection
Galvanized
Bending strength
Flexible
Bending radius, static
32
Flame accelerating
无
Degree of protection (IP)
IP68
Approved according to CSA
无
Compressive strength
1250
Nominal diameter
10
Approved according to DIN EN 61386-23
有
密封
No sealing
CD54-330拓展信息







哦! 它是空的。