Sumida Corporation CDH73-330
- 收藏
- 对比
CDH73-330
2387-CDH73-330
无类别的
--
大陆
立即发货

CDH73-330 datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CDH73-330详情
Sumida Corporation CDH73-330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
Other
Protection class
II
Built-in depth
150
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With lock
无
深度
175
宽度
250
高度
180
CDH73-330拓展信息







哦! 它是空的。