Sumida Corporation CDR63-NZ
- 收藏
- 对比
CDR63-NZ
2387-CDR63-NZ
无类别的
--
大陆
立即发货

CDR63-NZ datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CDR63-NZ详情
Sumida Corporation CDR63-NZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
150
Number of auxiliary contacts as normally closed contact
0
CDR63-NZ拓展信息







哦! 它是空的。