Sumida Corporation CDRH3D28
- 收藏
- 对比
CDRH3D28
2387-CDRH3D28
无类别的
--
大陆
立即发货

SMD Power Inductor, 3.8mm W x 3.0mm H, Ferrite drum core construction.
1最小包装量--
CDRH3D28详情
Sumida Corporation CDRH3D28重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SMD
Type of electric connection
Plug-in connection
Material housing
Metal
Voltage type
DC
Suitable for safety functions
无
Manufacturer
SUMIDA AMERICA COMPONENTS, INC
RoHS
Y
包装
Carrier tape and reel packaging
CDRH3D28拓展信息







哦! 它是空的。