Sumida Corporation CEE128
- 收藏
- 对比
CEE128
2387-CEE128
无类别的
--
大陆
立即发货

CEE128 datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CEE128详情
Sumida Corporation CEE128重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
12
Rated operation power at AC-3, 400 V
13
Device construction
Complete device in housing
Rated permanent current Iu
32
Type of control element
Door coupling rotary drive
Number of auxiliary contacts as normally closed contact
1
CEE128拓展信息







哦! 它是空的。