Sumida Corporation CEE93
- 收藏
- 对比
CEE93
2387-CEE93
无类别的
--
大陆
立即发货

CEE93 datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CEE93详情
Sumida Corporation CEE93重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
7
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
5 - 10
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
16
Wrench width
22
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Stainless steel V2A
CEE93拓展信息







哦! 它是空的。