Sumida Corporation CEP13N5
- 收藏
- 对比
CEP13N5
2387-CEP13N5
无类别的
--
大陆
立即发货

CEP13N5 datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CEP13N5详情
Sumida Corporation CEP13N5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Degree of protection (IP)
IP30
Degree of protection (NEMA)
2
Device construction
Distributor board mounting
Package Description
,
Manufacturer Part Number
CEP13N5
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
达到SVHC
unknown
CEP13N5拓展信息







哦! 它是空的。