Sumida Corporation CEP9060N
- 收藏
- 对比
CEP9060N
2387-CEP9060N
无类别的
--
大陆
立即发货

CEP9060N datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CEP9060N详情
Sumida Corporation CEP9060N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Package Description
,
Manufacturer Part Number
CEP9060N
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
频率
50 - 60
达到SVHC
unknown
CEP9060N拓展信息







哦! 它是空的。