Sumida Corporation CLS4D09NP-150NC-CUT TAPE
- 收藏
- 对比
CLS4D09NP-150NC-CUT TAPE
2387-CLS4D09NP-150NC-CUT TAPE
无类别的
--
大陆
立即发货

CLS4D09NP-150NC-CUT TAPE datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CLS4D09NP-150NC-CUT TAPE详情
Sumida Corporation CLS4D09NP-150NC-CUT TAPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
225 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
3000 - 3000
Type of electrical connection of main circuit
Screw connection
CLS4D09NP-150NC-CUT TAPE拓展信息







哦! 它是空的。