Sumida Corporation CLS4D14
- 收藏
- 对比
CLS4D14
2387-CLS4D14
无类别的
--
大陆
立即发货

CLS4D14 datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CLS4D14详情
Sumida Corporation CLS4D14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 400
Material core insulation
Other
Conductor surface
Tinned
Outer diameter approx.
22.4
Core identification
Colour
Nominal cross section conductor
150
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Orange
Nominal voltage U
500
CLS4D14拓展信息







哦! 它是空的。