Sumida Corporation CM4D13-100
- 收藏
- 对比
CM4D13-100
2387-CM4D13-100
无类别的
--
大陆
立即发货

CM4D13-100 datasheet pdf and Unclassified product details from Sumida Corporation stock available at utmel
1最小包装量--
CM4D13-100详情
Sumida Corporation CM4D13-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Plastic
Type of electric connection
Other
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CM4D13-100拓展信息







哦! 它是空的。