16CDBDQ详情
Sumitomo 16CDBDQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
38 mm
Minimum Cable Diameter (mm)
27 mm
Angle
Straight
Manufacturer Part Number
BCG-M503
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Non Armoured Cable Gland
组成
Metallic
0个相似型号
16CDBDQ拓展信息








哦! 它是空的。