8100-4173详情
SUMITOMO 8100-4173重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.73
Ihs Manufacturer
SUMITOMO ELECTRIC INDUSTRIES LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
8100-4173
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
端子和接线板类型
线端子
导线截面
2 mm2
终端性别
MALE
8100-4173拓展信息
SUMITOMO
SUMITOMO
SUMITOMO
SUMITOMO
SUMITOMO
SUMITOMO
SUMITOMO
SUMITOMO
SUMITOMO
SUMITOMO








哦! 它是空的。