L1533AA/ND5VWNI详情
SunLED L1533AA/ND5VWNI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lens Color/Style
Clear
Mounting Styles
Snap-In
Mounting Hole Size
6 mm
LED Size
5 mm
终端样式
Wire
照明颜色
-
0个相似型号
L1533AA/ND5VWNI拓展信息
APT3216SGD
SunLED
AA3020YT
SunLED
APDC03-41SRWA
SunLED
APPSC04-41CGKWA-F01
SunLED
APE2712PBC
SunLED
APHFT1612PBASURKCGKC
SunLED
APBD3224SYKCGKC
SunLED
APEKA3224SYC
SunLED
APK3520SURC
SunLED
BLFA064SECK-28V
SunLED








哦! 它是空的。