W53SET
W53SET

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

SunLED W53SET

  • 收藏
  • 对比

型号

W53SET

品牌

SunLED

utmel 编号

2392-W53SET

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Standard LEDs - Through Hole

起订量

1最小包装量--

添加到询价列表
W53SET
W53SET SunLED Standard LEDs - Through Hole

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

W53SET详情

SunLED W53SET重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 质量

    130

  • Stranding element

  • Flame retardant

  • Permitted cable outer temperature after assembling without vibration

    -40 - 80

  • Circuit integrity

    None

  • Material core insulation

    Polyurethane (PUR)

  • Conductor surface

    Bare

  • Colour outer sheath

    Grey

  • Permitted cable outer temperature during assembling/handling

    -5 - 80

  • Outer diameter approx.

    10.4

  • Specification material outer sheath

    Other

  • Screen over stranding element

    None

  • Category

    None

  • Halogen free according to IEC 60754-2

  • Protective sheath

    Polyurethane (PUR)

  • Core identification

    Colour

  • Number of stranding elements

    1

  • Min. permitted bending radius, moving application with forced guidance

    154

  • Nominal cross section conductor

    0.34

  • Screen over stranding

    None

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, moving application/free movement

    154

  • Min. permitted bending radius, stationary application/permanent installation

    104

  • Low smoke according to IEC 61034-2

  • Nominal voltage U

    300

  • Material outer sheath

    Polyurethane (PUR)

  • Conductor category

    Class 2 = stranded

  • 双工

  • 绞合

    Bundle

  • 防紫外线

0个相似型号

W53SET拓展信息

SC15-11SRWA
AM2520MGCK08
W934EW/SRD
W934EW/SRD

SunLED

W934SA/2G1YD
W934ED
W934ED

SunLED

APCA03-41YWA
AM2520MGCK09
L714HD
L714HD

SunLED

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z