XDMR10C3-A详情
SunLED XDMR10C3-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Min
-40
Operating Temperature-Max
85
Package Description
ROHS COMPLIANT PACKAGE-12
Rohs Code
有
Manufacturer Part Number
XDMR10C3-A
Manufacturer
SunLED Group
Part Life Cycle Code
活跃
Ihs Manufacturer
SUNLED CO LTD
Risk Rank
5.6
无铅代码
有
ECCN 代码
EAR99
颜色
RED
附加功能
集成电路兼容
HTS代码
8541.40.20.00
功能数量
3
Reach合规守则
compliant
配置
COMMON CATHODE, MULTIPLEXED, 3 DIGITS WITH DECIMAL POINT
光电子器件类型
SMART/NORMAL 7 SEG NUMERIC LED DISPLAY
正向电流-最大
.03
显示高度
10.2
XDMR10C3-A拓展信息
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright








哦! 它是空的。