XDMR14A-1详情
SunLED XDMR14A-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Min
-40
Operating Temperature-Max
85
颜色
RED
附加功能
集成电路兼容
功能数量
1
配置
COMMON ANODE, 1 DIGIT WITH DECIMAL POINT
光电子器件类型
SMART/NORMAL 7 SEG NUMERIC LED DISPLAY
正向电流-最大
.03
显示高度
14.2
XDMR14A-1拓展信息
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright








哦! 它是空的。