XDUR07C详情
SunLED XDUR07C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Min
-40
Operating Temperature-Max
85
颜色
RED
附加功能
集成电路兼容
功能数量
1
配置
COMMON CATHODE, 1 DIGIT WITH DECIMAL POINT
光电子器件类型
SMART/NORMAL 7 SEG NUMERIC LED DISPLAY
正向电流-最大
.03
显示高度
7.62
0个相似型号
XDUR07C拓展信息
APHHS1005SURCK
Kingbright
APT1608SGC
Kingbright
APHHS1005CGCK
Kingbright
APT1608YC
Kingbright
APHBM2012SURKCGKC
Kingbright
APT1608SRCPRV
Kingbright
WP7113GD
Kingbright
APBA3010SURKCGKC-GX
Kingbright
APT2012CGCK
Kingbright
APTL3216SURCK
Kingbright








哦! 它是空的。