PMD1208PMB1-A详情
Sunon PMD1208PMB1-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
12 V
Base/Housing Material
PBT (Polybutylene Terephthalate)
终端
引线
额定功率
9.1000 W
产品长度
80 mm
0个相似型号
PMD1208PMB1-A拓展信息
PSD1204PHB1-A(2).Z.GN
Sunon Fans
MC35100V1-000U-A99
Sunon Fans
MC25101V2-000U-A99
Sunon Fans
GF60151B8-1E00U-AE9
Sunon
GF60151B9-1E01U-AC9
Sunon
MB50101V2-000U-A99
Sunon Fans
GF92251B7-000U-AE9
Sunon
GF92252B6-000U-AD9
Sunon
ME70202V3-000U-A99
Sunon
PMD4807PTB2-A.(2).GN
Sunon








哦! 它是空的。