IPMOD-45WJP-3M详情
Sure Seal IPMOD-45WJP-3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Bulkhead
Package
Box
Base Product Number
IPM
厂商
Sure-Seal
Product Status
活跃
Cable Types
圆形电缆
系列
Sure-Seal®
连接器类型
插孔转插头
颜色
Black
屏蔽/屏蔽
Unshielded
样式
Cat5e, Industrial Environments - IP67
定位/联系数
8p8c (RJ45, Ethernet)
特征
Circular Threaded Coupling, Molded Plugs
长度
9.84 (3.00m)
IPMOD-45WJP-3M拓展信息
Sure Seal
Sure Seal
Sure Seal
Sure Seal
Sure Seal
Sure Seal








哦! 它是空的。