IPUSBM-2JAFL详情
Sure Seal IPUSBM-2JAFL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
IPUSB
厂商
Sure-Seal
Product Status
活跃
系列
Sure-Seal®
颜色
Multiple
屏蔽/屏蔽
Unshielded
线规
20 AWG, 28 AWG
配置
A Female to Wire Leads (Circular Coupling)
规格说明
USB 2.0
特征
Data Transfer and Charge, Industrial Environments - IP67, Panel Mount
长度
1.64 (500.0mm)
IPUSBM-2JAFL拓展信息
Sure Seal
Sure Seal
Sure Seal
Sure Seal
Sure Seal
Sure Seal
Sure Seal
Sure Seal
Sure Seal
Sure Seal








哦! 它是空的。