Surge Components CLC1001ISO8X
- 收藏
- 对比
CLC1001ISO8X
2406-CLC1001ISO8X
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

Instrumentation Amplifiers SINGLE ULTRA LOW NOISE AMP
1最小包装量--
CLC1001ISO8X详情
Surge Components CLC1001ISO8X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
RoHS
Non-Compliant
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
CLC1001ISO8X
Manufacturer
Exar Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
EXAR CORP
Risk Rank
5.82
Part Package Code
SOIC
无铅代码
有
子类别
运算放大器
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
放大器类型
OPERATIONAL AMPLIFIER
CLC1001ISO8X拓展信息
Surge Components
Surge Components
Surge Components
Surge Components
Surge Components
Surge Components
Surge Components
Surge Components
Surge Components
Surge Components







哦! 它是空的。