Switchcraft 555S5S144
- 收藏
- 对比
555S5S144
2417-555S5S144
圆形电缆组件
--
大陆
立即发货

Mini-Mizer A Size UnShielded 5 16 AWG Contacts, Double End Plug - Angle Plug Style
1最小包装量--
555S5S144详情
Switchcraft 555S5S144重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
RoHS
Non-Compliant
Manufacturer Part Number
555S5S144
Manufacturer
Switchcraft Conxall
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
1.99
连接器类型
互联装置
Reach合规守则
compliant
555S5S144拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。