Switchcraft 6282-4SG-3DC-CH2
- 收藏
- 对比
6282-4SG-3DC-CH2
2417-6282-4SG-3DC-CH2
圆形连接器
--
大陆
立即发货

Standard Circular Connector 4P SOCKET CBL END DC GRMT W/RED HX NUT
1最小包装量--
6282-4SG-3DC-CH2详情
Switchcraft 6282-4SG-3DC-CH2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
6282-4SG-3DC-CH2拓展信息







哦! 它是空的。