Switchcraft C712
- 收藏
- 对比
C712
2417-C712
无类别的
--
大陆
立即发货

C712 datasheet pdf and Unclassified product details from Switchcraft stock available at utmel
1最小包装量--
C712详情
Switchcraft C712重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
205
Material housing
Steel
Degree of protection (IP)
IP44
With lock
无
深度
205
宽度
800
高度
800
C712拓展信息







哦! 它是空的。