Switchcraft CA62
- 收藏
- 对比
CA62
2417-CA62
无类别的
--
大陆
立即发货

CA62 datasheet pdf and Unclassified product details from Switchcraft stock available at utmel
1最小包装量--
CA62详情
Switchcraft CA62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Blister
Rated current In
16
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
CA62拓展信息







哦! 它是空的。