Switchcraft CAP-3
- 收藏
- 对比
CAP-3
2417-CAP-3
无类别的
--
大陆
立即发货

CAP-3 datasheet pdf and Unclassified product details from Switchcraft stock available at utmel
1最小包装量--
CAP-3详情
Switchcraft CAP-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
2
Overload release current setting
16 - 20
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Number of auxiliary contacts as normally closed contact
1
CAP-3拓展信息







哦! 它是空的。