Switchcraft CARA62808S07990
- 收藏
- 对比
CARA62808S07990
2417-CARA62808S07990
圆形电缆组件
--
大陆
立即发货

Mini-Con-X Plastic Connector 8 Socket Contact, 2-Meter Cable blunt cut, Right Angle
1最小包装量--
CARA62808S07990详情
Switchcraft CARA62808S07990重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
SAE-AS81714
Factory Pack QuantityFactory Pack Quantity
25
Part # Aliases
M81714/8-DB2
Manufacturer
Amphenol
Brand
Amphenol Pcd
Schedule B
8544420000
RoHS
Non-Compliant
子类别
接线盒系统
电缆长度
2 m
产品类别
接线端子模块
产品类别
接线端子模块
CARA62808S07990拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。