Switchcraft CMT332C
- 收藏
- 对比
CMT332C
2417-CMT332C
集成电路(IC)
--
大陆
立即发货

CMT332C datasheet pdf and Integrated Circuits (ICs) product details from Switchcraft stock available at utmel
1最小包装量--
CMT332C详情
Switchcraft CMT332C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Part Number
CMT332C
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.58
RoHS
Non-Compliant
连接器类型
AUDIO/RCA CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
配置
1X1 HORIZONTAL
主体/外壳样式
JACK
终端类型
SOLDER LUG
端口的数量
1
极数
2
CMT332C拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。