Switchcraft CXC3102A14S-7S-300
- 收藏
- 对比
CXC3102A14S-7S-300
2417-CXC3102A14S-7S-300
圆形连接器
--
大陆
立即发货

Mil-E-Qual Plastic Connector Panel Receptacle with Gasket 3 Socket - Crimp Contacts
1最小包装量--
CXC3102A14S-7S-300详情
Switchcraft CXC3102A14S-7S-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
900 - 7200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
250 - 600
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CXC3102A14S-7S-300拓展信息







哦! 它是空的。