Switchcraft CXC3102A14S-9S010
- 收藏
- 对比
CXC3102A14S-9S010
2417-CXC3102A14S-9S010
无类别的
--
大陆
立即发货

Mil-E-Qual Plastic Connector Panel Mount Receptacle 02 Socket - Crimp Contacts
1最小包装量--
添加到询价列表
CXC3102A14S-9S010详情
Switchcraft CXC3102A14S-9S010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
CXC3102A14S-9S010拓展信息







哦! 它是空的。