Switchcraft CXC3102A16S-1S-300
- 收藏
- 对比
CXC3102A16S-1S-300
2417-CXC3102A16S-1S-300
圆形连接器
--
大陆
立即发货

Mil-E-Qual Plastic Connector Panel Receptacle with Gasket 7 Socket - Crimp Contacts
1最小包装量--
CXC3102A16S-1S-300详情
Switchcraft CXC3102A16S-1S-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
CXC3102A16S-1S-300拓展信息







哦! 它是空的。