Switchcraft CXC3106A14S-1P-300
- 收藏
- 对比
CXC3106A14S-1P-300
2417-CXC3106A14S-1P-300
无类别的
--
大陆
立即发货

Mil-E-Qual Plastic Connector Straight Cable Plug with ORing 3 Pin - Crimp Contacts
1最小包装量--
添加到询价列表
CXC3106A14S-1P-300详情
Switchcraft CXC3106A14S-1P-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CXC3106A14S-1P-300拓展信息







哦! 它是空的。