Switchcraft CXC3106A16-10S-300
- 收藏
- 对比
CXC3106A16-10S-300
2417-CXC3106A16-10S-300
圆形连接器
--
大陆
立即发货

Mil-E-Qual Plastic Connector Straight Cable Plug with ORing 3 Socket - Crimp Contacts
1最小包装量--
CXC3106A16-10S-300详情
Switchcraft CXC3106A16-10S-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
125 - 136.4
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
无
Degree of protection (IP)
IP40
Built-in diameter
0
With light source
有
CXC3106A16-10S-300拓展信息







哦! 它是空的。