Switchcraft CXC3106A18-1S-300
- 收藏
- 对比
CXC3106A18-1S-300
2417-CXC3106A18-1S-300
圆形连接器
--
大陆
立即发货

Mil-E-Qual Plastic Connector Straight Cable Plug with ORing 10 Socket - Crimp Contacts
1最小包装量--
CXC3106A18-1S-300详情
Switchcraft CXC3106A18-1S-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
CXC3106A18-1S-300拓展信息







哦! 它是空的。