Switchcraft CXC4028XLA-09BG256C
- 收藏
- 对比
CXC4028XLA-09BG256C
2417-CXC4028XLA-09BG256C
无类别的
--
大陆
立即发货

CXC4028XLA-09BG256C datasheet pdf and Unclassified product details from Switchcraft stock available at utmel
1最小包装量--
CXC4028XLA-09BG256C详情
Switchcraft CXC4028XLA-09BG256C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 25
Overvoltage category
3
Pollution degree
2
Connectable conductor cross section multi-wired
1 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
60
频率
50 - 50
CXC4028XLA-09BG256C拓展信息







哦! 它是空的。