Switchcraft CXS3102A14S-5S010
- 收藏
- 对比
CXS3102A14S-5S010
2417-CXS3102A14S-5S010
无类别的
--
大陆
立即发货

Mil-E-Qual Plastic Connector Panel Mount Receptacle 05 Socket - Solder Contacts
1最小包装量--
添加到询价列表
CXS3102A14S-5S010详情
Switchcraft CXS3102A14S-5S010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP65/IP67
Permitted cable outer temperature during assembling/handling
-20 - 90
Rated current In
12
Permitted cable outer temperature after assembling without vibration
-50 - 105
0个相似型号
CXS3102A14S-5S010拓展信息







哦! 它是空的。