Switchcraft CXS3102A16S-8S-300
- 收藏
- 对比
CXS3102A16S-8S-300
2417-CXS3102A16S-8S-300
圆形连接器
--
大陆
立即发货

Mil-E-Qual Plastic Connector Panel Receptacle with Gasket 5 Socket - Solder Contacts
1最小包装量--
CXS3102A16S-8S-300详情
Switchcraft CXS3102A16S-8S-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
600000
Number of auxiliary contacts as normally closed contact
0
深度
60.5
直径
26
CXS3102A16S-8S-300拓展信息







哦! 它是空的。