Switchcraft CXS3102A24-2P-300
- 收藏
- 对比
CXS3102A24-2P-300
2417-CXS3102A24-2P-300
圆形连接器
--
大陆
立即发货

Mil-E-Qual Plastic Connector Panel Receptacle with Gasket 7 Pin - Solder Contacts
1最小包装量--
CXS3102A24-2P-300详情
Switchcraft CXS3102A24-2P-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M32 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
CXS3102A24-2P-300拓展信息







哦! 它是空的。