Switchcraft CXS3106A14S-7S-300
- 收藏
- 对比
CXS3106A14S-7S-300
2417-CXS3106A14S-7S-300
圆形连接器
--
大陆
立即发货

Mil-E-Qual Plastic Connector Straight Cable Plug with ORing 3 Socket - Solder Contacts
1最小包装量--
CXS3106A14S-7S-300详情
Switchcraft CXS3106A14S-7S-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 25
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Number of auxiliary contacts as normally closed contact
0
CXS3106A14S-7S-300拓展信息







哦! 它是空的。