Switchcraft CXS3106A18-11S-300
- 收藏
- 对比
CXS3106A18-11S-300
2417-CXS3106A18-11S-300
无类别的
--
大陆
立即发货

Mil-E-Qual Plastic Connector Straight Cable Plug with ORing 5 Socket - Solder Contacts
1最小包装量--
CXS3106A18-11S-300详情
Switchcraft CXS3106A18-11S-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Overvoltage category
2
Connectable conductor cross section solid-core
1 - 35
CXS3106A18-11S-300拓展信息







哦! 它是空的。