Switchcraft CXS3106A20-27S-300
- 收藏
- 对比
CXS3106A20-27S-300
2417-CXS3106A20-27S-300
圆形连接器
--
大陆
立即发货

Standard Circular Connector CABLE SHELL FOR 14#16 SKTS.
1最小包装量--
CXS3106A20-27S-300详情
Switchcraft CXS3106A20-27S-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
18
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
29 - 35
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
48
Wrench width
65
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CXS3106A20-27S-300拓展信息







哦! 它是空的。