Switchcraft CXS3106A28-12P-300
- 收藏
- 对比
CXS3106A28-12P-300
2417-CXS3106A28-12P-300
圆形连接器
--
大陆
立即发货

Mil-E-Qual Plastic Connector Straight Cable Plug with ORing 26 Pin - Solder Contacts
1最小包装量--
CXS3106A28-12P-300详情
Switchcraft CXS3106A28-12P-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2500 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 500
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Number of auxiliary contacts as normally closed contact
0
CXS3106A28-12P-300拓展信息







哦! 它是空的。