SWITCHCRAFT DCP-HD19T-F
- 收藏
- 对比
DCP-HD19T-F
2417-DCP-HD19T-F
评估板 - 音频放大器
--
大陆
立即发货

Adapter; socket; HDMI socket-front,HDMI socket-back; Data-Con-X
1最小包装量--
DCP-HD19T-F详情
SWITCHCRAFT DCP-HD19T-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of transition
adapter
Connector
socket
Cable/adapter structure1
HDMI socket - front
Cable/adapter structure
HDMI socket - back
Connector series
Data-Con-X
Mechanical mounting1
screwed
Mechanical mounting
flange (4 holes)
IP rating1
IP68
Locking system1
threaded joint
Locking system
external thread
Gross weight
24.9g
Certificates
RoHS compliant
IP rating
IP67
DCP-HD19T-F拓展信息







哦! 它是空的。